Capacitor Tantalum SMT 293D 16V 4.7uF
Capacitor Tantalum SMT 293D 16V 4.7uF
Capacitor Tantalum SMT 293D 16V 4.7uF
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
16V 4.7uF Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: 293D475X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9016A2TE3
CAP TANT 4.7UF 10% 16V 1206
4.7uF 16V -55℃~+125℃ ±10% 1206 Tantalum Capacitors ROHS
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 4.7UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 16V 1206
4.7uF 16V 5Ω ±10% 1206 Tantalum Capacitors ROHS
CAP TANT 4.7UF 10% 16V 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844121 | 6844121P | 718-1148-2-ND | 718-1148-6-ND | 59-293D475X9016A2TE3 | 293D475X9016A2TE3 | 17930-293D475X9016A2TE3 | 47R4675 | 293D475X9016A2TE3 | 293D475X9016A2TE3 | 293D475X9016A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 16V 4.7uF Capacitor | Tantalum Capacitors | 4.7uF 16V -55℃~+125℃ ±10% 1206 Tantalum Capacitors ROHS | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |