CAPACITOR TANT, 4.7UF 10V 3.4 OHM 10%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC4143 |
| Product Name | Capacitor Tant, 4.7Uf 10V 3.4 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.7 microF |