Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X5025C2TE3

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X5025C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D475X5025C2TE3-ND
Tantalum Capacitors 293D475X5025C2TE3-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X5025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X5025C2TE3
Tantalum Capacitors 293D475X5025C2TE3
CAP TANT 4.7UF 5% 25V 2312

CAP TANT 4.7UF 5% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D475X5025C2TE3-ND 293D475X5025C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers