Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X5016A2TE3

Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X5016A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D475X5016A2TE3-ND
Tantalum Capacitors 293D475X5016A2TE3-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 5 Ohm Capacitor
59-293D475X5016A2TE3
SMD 4.7uF 16V 5 Ohm Capacitor 59-293D475X5016A2TE3
Cap Tant Solid 4.7uF 16V A CASE 5% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: 293D475X5016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X5016A2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V A CASE 5% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5 Ohm 125°C T/R Product overview: 293D475X5016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X5016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X5016A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X5016A2TE3
Capacitors - Tantalum Capacitors 293D475X5016A2TE3
CAP TANT 4.7UF 5% 16V 1206

CAP TANT 4.7UF 5% 16V 1206

Supplier's Site
Tantalum Capacitors - 293D475X5016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X5016A2TE3
Tantalum Capacitors 293D475X5016A2TE3
CAP TANT 4.7UF 5% 16V 1206

CAP TANT 4.7UF 5% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 293D475X5016A2TE3-ND 59-293D475X5016A2TE3 293D475X5016A2TE3 293D475X5016A2TE3
Product Name Tantalum Capacitors SMD 4.7uF 16V 5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details