Vishay Intertechnology, Inc. SMD 4.7uF 50V 1.2 Ohm Capacitor 293D475X0050D2TE3

Description
4.7uF 50V Tantalum Capacitor, 7343 SMD, 1.2 Ohm ESR, 125°C Product overview: 293D475X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0050D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uF 50V Tantalum Capacitor, 7343 SMD, 1.2 Ohm ESR, 125°C Product overview: 293D475X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0050D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V 1.2 Ohm Capacitor
59-293D475X0050D2TE3
SMD 4.7uF 50V 1.2 Ohm Capacitor 59-293D475X0050D2TE3
4.7uF 50V Tantalum Capacitor, 7343 SMD, 1.2 Ohm ESR, 125°C Product overview: 293D475X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0050D2TE3 can be used for catalog matching and distributor lookup.

4.7uF 50V Tantalum Capacitor, 7343 SMD, 1.2 Ohm ESR, 125°C Product overview: 293D475X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0050D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2137-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2137-1-ND
Tantalum Capacitors 718-2137-1-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-2137-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2137-2-ND
Tantalum Capacitors 718-2137-2-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-2137-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2137-6-ND
Tantalum Capacitors 718-2137-6-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

Buy Now Datasheet
Capacitor,4.7Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 09K6549 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
09K6549
Capacitor,4.7Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 09K6549
Capacitor,4.7uF,50VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,50VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay - 37AJ7789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay
37AJ7789
Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay 37AJ7789
CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X0050D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X0050D2TE3
Capacitors - Tantalum Capacitors 293D475X0050D2TE3
CAP TANT 4.7UF 20% 50V 2917

CAP TANT 4.7UF 20% 50V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D475X0050D2TE3
Capacitors >> Tantalum Capacitors 293D475X0050D2TE3
4.7uF 50V 1.2Ω ±20% 2917 Tantalum Capacitors ROHS

4.7uF 50V 1.2Ω ±20% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0050D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0050D2TE3
Tantalum Capacitors 293D475X0050D2TE3
CAP TANT 4.7UF 20% 50V 2917

CAP TANT 4.7UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X0050D2TE3 718-2137-1-ND 718-2137-6-ND 09K6549 37AJ7789 293D475X0050D2TE3 293D475X0050D2TE3 293D475X0050D2TE3
Product Name SMD 4.7uF 50V 1.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor,4.7Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Cap, 4.7Uf, 50V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C681T200AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers