Vishay Precision Group Tantalum Capacitors 293D475X0035D2TE3

Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X0035D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0035D2TE3CT-ND
Tantalum Capacitors 718-293D475X0035D2TE3CT-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0035D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0035D2TE3DKR-ND
Tantalum Capacitors 718-293D475X0035D2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0035D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0035D2TE3TR-ND
Tantalum Capacitors 718-293D475X0035D2TE3TR-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X0035D2TE3 - 1003727-293D475X0035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X0035D2TE3
1003727-293D475X0035D2TE3
Tantalum Capacitors - 293D475X0035D2TE3 1003727-293D475X0035D2TE3
Manufacturer: Vishay Win Source Part Number: 1003727-293D475X0035 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: D ESR: 1.3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1003727-293D475X0035D2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 1.3 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V Capacitor
59-293D475X0035D2TE3
SMD 4.7uF 35V Capacitor 59-293D475X0035D2TE3
Tantalum Capacitor 4.7uF 35V 1.3R ESR 7343 SMD 125C Product overview: 293D475X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 35V 1.3R ESR 7343 SMD 125C Product overview: 293D475X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D475X0035D2TE3
Capacitors >> Tantalum Capacitors 293D475X0035D2TE3
4.7uF 35V 1.3Ω@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

4.7uF 35V 1.3Ω@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0035D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X0035D2TE3
Tantalum Capacitors 293D475X0035D2TE3
CAP TANT 4.7UF 20% 35V 2917

CAP TANT 4.7UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X0035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X0035D2TE3
Capacitors - Tantalum Capacitors 293D475X0035D2TE3
CAP TANT 4.7UF 20% 35V 2917

CAP TANT 4.7UF 20% 35V 2917

Supplier's Site
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31; Capacitance Vishay - 99M0357 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31; Capacitance Vishay
99M0357
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31; Capacitance Vishay 99M0357
TANTALUM CAPACITOR, 4.7UF 35V 1.3 OHM 20%, 7343-31; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 35V 1.3 OHM 20%, 7343-31; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay - 09K6547 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay
09K6547
Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay 09K6547
TANTALUM CAPACITOR, 4.7UF 35V 1.3 OHM 20%, 7343-31, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 35V 1.3 OHM 20%, 7343-31, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay - 70AH0269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay
70AH0269
Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay 70AH0269
CAP, 4.7UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D475X0035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0035D2TE3
Tantalum Capacitors 293D475X0035D2TE3
CAP TANT 4.7UF 20% 35V 2917

CAP TANT 4.7UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X0035D2TE3CT-ND 718-293D475X0035D2TE3DKR-ND 1003727-293D475X0035D2TE3 59-293D475X0035D2TE3 293D475X0035D2TE3 293D475X0035D2TE3 293D475X0035D2TE3 99M0357 70AH0269 293D475X0035D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D475X0035D2TE3 SMD 4.7uF 35V Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf 35V 1.3 Ohm 20%, 7343-31; Capacitance Vishay Cap, 4.7Uf, 35V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers