Vishay Intertechnology, Inc. Tantalum Capacitors - 293D475X0035D2T 293D475X0035D2T

Description
Manufacturer: Vishay Win Source Part Number: 721415-293D475X0035D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: D Reference Date Code: 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 721415-293D475X0035D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: D Reference Date Code: 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X0035D2T - 721415-293D475X0035D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X0035D2T
721415-293D475X0035D2T
Tantalum Capacitors - 293D475X0035D2T 721415-293D475X0035D2T
Manufacturer: Vishay Win Source Part Number: 721415-293D475X0035D 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: D Reference Date Code: 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 721415-293D475X0035D2T
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: D
Reference Date Code: 2004
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 4.7uF 35V 1.3 Ohm Capacitor
59-293D475X0035D2T
SMD 4.7uF 35V 1.3 Ohm Capacitor 59-293D475X0035D2T
Cap Tant Solid 4.7uF 35V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.3 Ohm 125°C T/R Product overview: 293D475X0035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035D2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.3 Ohm 125°C T/R Product overview: 293D475X0035D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035D2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 721415-293D475X0035D2T 59-293D475X0035D2T
Product Name Tantalum Capacitors - 293D475X0035D2T SMD 4.7uF 35V 1.3 Ohm Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers