Vishay Intertechnology, Inc. SMD 35V 4.7uF Capacitor 293D475X0035C2TE3

Description
35V 4.7uF Tantalum Capacitor, 2312 SMD, 1.9R ESR Product overview: 293D475X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V 4.7uF Tantalum Capacitor, 2312 SMD, 1.9R ESR Product overview: 293D475X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 4.7uF Capacitor
59-293D475X0035C2TE3
SMD 35V 4.7uF Capacitor 59-293D475X0035C2TE3
35V 4.7uF Tantalum Capacitor, 2312 SMD, 1.9R ESR Product overview: 293D475X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035C2TE3 can be used for catalog matching and distributor lookup.

35V 4.7uF Tantalum Capacitor, 2312 SMD, 1.9R ESR Product overview: 293D475X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0035C2TE3 - 1003726-293D475X0035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X0035C2TE3
1003726-293D475X0035C2TE3
Tantalum Capacitors - 293D475X0035C2TE3 1003726-293D475X0035C2TE3
Manufacturer: Vishay Win Source Part Number: 1003726-293D475X0035 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: C ESR: 1.9 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003726-293D475X0035C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 1.9 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0035C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0035C2TE3DKR-ND
Tantalum Capacitors 718-293D475X0035C2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0035C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0035C2TE3CT-ND
Tantalum Capacitors 718-293D475X0035C2TE3CT-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0035C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0035C2TE3TR-ND
Tantalum Capacitors 718-293D475X0035C2TE3TR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X0035C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X0035C2TE3
Tantalum Capacitors 293D475X0035C2TE3
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X0035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X0035C2TE3
Capacitors - Tantalum Capacitors 293D475X0035C2TE3
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site
CAP TANT 4.7UF 35V 20% 2312 - 874-293D475X0035C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 35V 20% 2312
874-293D475X0035C2TE3
CAP TANT 4.7UF 35V 20% 2312 874-293D475X0035C2TE3
CAP TANT 4.7UF 35V 20% 2312

CAP TANT 4.7UF 35V 20% 2312

Supplier's Site
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay - 09K6545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay
09K6545
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay 09K6545
CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay - 66AJ2029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay
66AJ2029
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay 66AJ2029
CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:240mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0035C2TE3
Tantalum Capacitors 293D475X0035C2TE3
CAP TANT 4.7UF 20% 35V 2312

CAP TANT 4.7UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X0035C2TE3 1003726-293D475X0035C2TE3 718-293D475X0035C2TE3DKR-ND 718-293D475X0035C2TE3CT-ND 293D475X0035C2TE3 293D475X0035C2TE3 874-293D475X0035C2TE3 09K6545 293D475X0035C2TE3
Product Name SMD 35V 4.7uF Capacitor Tantalum Capacitors - 293D475X0035C2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 4.7UF 35V 20% 2312 Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX102M160J042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers