Vishay Intertechnology, Inc. SMD 4.7uF 20V Capacitor 293D475X0020C2TE3

Description
Tantalum Capacitor 4.7uF 20V SMD 2.3R 125C Product overview: 293D475X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 4.7uF 20V SMD 2.3R 125C Product overview: 293D475X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-293D475X0020C2TE3
SMD 4.7uF 20V Capacitor 59-293D475X0020C2TE3
Tantalum Capacitor 4.7uF 20V SMD 2.3R 125C Product overview: 293D475X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0020C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 20V SMD 2.3R 125C Product overview: 293D475X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D475X0020C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0020C2TE3CT-ND
Tantalum Capacitors 718-293D475X0020C2TE3CT-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0020C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0020C2TE3TR-ND
Tantalum Capacitors 718-293D475X0020C2TE3TR-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0020C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0020C2TE3DKR-ND
Tantalum Capacitors 718-293D475X0020C2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X0020C2TE3 - 906210-293D475X0020C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X0020C2TE3
906210-293D475X0020C2TE3
Tantalum Capacitors - 293D475X0020C2TE3 906210-293D475X0020C2TE3
Manufacturer: Vishay Win Source Part Number: 906210-293D475X0020C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 2.3Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D475X0020C2TE 3CT, 718-293D475X0020C2TE 3DKR, 718-293D475X0020C2TE 3TR, 293D475X0020C2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 906210-293D475X0020C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 2.3Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D475X0020C2TE3CT, 718-293D475X0020C2TE3DKR, 718-293D475X0020C2TE3TR, 293D475X0020C2TE3-ND

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D475X0020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X0020C2TE3
Capacitors - Tantalum Capacitors 293D475X0020C2TE3
CAP TANT 4.7UF 20% 20V 2312

CAP TANT 4.7UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - 293D475X0020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0020C2TE3
Tantalum Capacitors 293D475X0020C2TE3
CAP TANT 4.7UF 20% 20V 2312

CAP TANT 4.7UF 20% 20V 2312

Supplier's Site Datasheet
Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay - 66AJ2027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay
66AJ2027
Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay 66AJ2027
CAP, 4.7UF, 20V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 20V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay - 09K6537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay
09K6537
Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay 09K6537
CAP, 4.7UF, 20V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 20V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X0020C2TE3 718-293D475X0020C2TE3CT-ND 718-293D475X0020C2TE3DKR-ND 906210-293D475X0020C2TE3 293D475X0020C2TE3 293D475X0020C2TE3 66AJ2027
Product Name SMD 4.7uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D475X0020C2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 4.7Uf, 20V, Tant, Case C; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details