Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X0020A2TE3

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm
Request a Quote
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor 293D475X0020A2TE3 from Vishay is a solid tantalum surface mount chip capacitor with a capacitance of 4.7 OºF and a voltage rating of 20 V. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a molded case and is available in standard EIA-535-BAAC case sizes, making it compatible with high-volume automatic pick and place equipment. It has a capacitance tolerance of ± 10% and is 100% surge current tested. The product is moisture sensitivity level 1, indicating it can be handled without special precautions. It is suitable for applications in industrial, telecom infrastructure, and general-purpose use. The standard packaging includes 2000 units per reel, and it is RoHS-compliant with lead-free terminations.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor 293D475X0020A2TE3 from Vishay is a solid tantalum surface mount chip capacitor with a capacitance of 4.7 OºF and a voltage rating of 20 V. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a molded case and is available in standard EIA-535-BAAC case sizes, making it compatible with high-volume automatic pick and place equipment. It has a capacitance tolerance of ± 10% and is 100% surge current tested. The product is moisture sensitivity level 1, indicating it can be handled without special precautions. It is suitable for applications in industrial, telecom infrastructure, and general-purpose use. The standard packaging includes 2000 units per reel, and it is RoHS-compliant with lead-free terminations.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X0020A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D475X0020A2TE3-ND
Tantalum Capacitors 293D475X0020A2TE3-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-293D475X0020A2TE3
SMD 4.7uF 20V Capacitor 59-293D475X0020A2TE3
Tantalum Capacitor 4.7uF 20V 5R SMD 125C Product overview: 293D475X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0020A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 20V 5R SMD 125C Product overview: 293D475X0020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0020A2TE3 - 854918-293D475X0020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X0020A2TE3
854918-293D475X0020A2TE3
Tantalum Capacitors - 293D475X0020A2TE3 854918-293D475X0020A2TE3
Manufacturer: Vishay Win Source Part Number: 854918-293D475X0020A 2TE3 Series: TANTAMOUNT®, 293D Features: 4.7 µF Tantalum Capacitors 20 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 854918-293D475X0020A2TE3
Series: TANTAMOUNT®, 293D
Features: 4.7 µF Tantalum Capacitors 20 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 293D475X0020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0020A2TE3
Tantalum Capacitors 293D475X0020A2TE3
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet
CAP TANT 4.7UF 20% 20V 1206 - 874-293D475X0020A2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 20% 20V 1206
874-293D475X0020A2TE3
CAP TANT 4.7UF 20% 20V 1206 874-293D475X0020A2TE3
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D475X0020A2TE3-ND 59-293D475X0020A2TE3 854918-293D475X0020A2TE3 293D475X0020A2TE3 874-293D475X0020A2TE3
Product Name Tantalum Capacitors SMD 4.7uF 20V Capacitor Tantalum Capacitors - 293D475X0020A2TE3 Tantalum Capacitors CAP TANT 4.7UF 20% 20V 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers