Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X0016C2TE3

Description
4.7µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D475X0016C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D475X0016C2TE3-ND
Tantalum Capacitors 293D475X0016C2TE3-ND
4.7µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 2.9 Ohm Capacitor
59-293D475X0016C2TE3
SMD 4.7uF 16V 2.9 Ohm Capacitor 59-293D475X0016C2TE3
Cap Tant Solid 4.7uF 16V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.9 Ohm 125°C T/R Product overview: 293D475X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0016C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.9 Ohm 125°C T/R Product overview: 293D475X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0016C2TE3 - 906209-293D475X0016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D475X0016C2TE3
906209-293D475X0016C2TE3
Tantalum Capacitors - 293D475X0016C2TE3 906209-293D475X0016C2TE3
Manufacturer: Vishay Win Source Part Number: 906209-293D475X0016C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 2.9Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 906209-293D475X0016C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 2.9Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D475X0016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X0016C2TE3
Capacitors - Tantalum Capacitors 293D475X0016C2TE3
CAP TANT 4.7UF 20% 16V 2312

CAP TANT 4.7UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - 293D475X0016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0016C2TE3
Tantalum Capacitors 293D475X0016C2TE3
CAP TANT 4.7UF 20% 16V 2312

CAP TANT 4.7UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D475X0016C2TE3-ND 59-293D475X0016C2TE3 906209-293D475X0016C2TE3 293D475X0016C2TE3 293D475X0016C2TE3
Product Name Tantalum Capacitors SMD 4.7uF 16V 2.9 Ohm Capacitor Tantalum Capacitors - 293D475X0016C2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Tantalum Capacitors - 1814561 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details