Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X0016B2TE3

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1966-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1966-6-ND
Tantalum Capacitors 718-1966-6-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1966-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1966-1-ND
Tantalum Capacitors 718-1966-1-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1966-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1966-2-ND
Tantalum Capacitors 718-1966-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 2.9 Ohm Capacitor
59-293D475X0016B2TE3
SMD 4.7uF 16V 2.9 Ohm Capacitor 59-293D475X0016B2TE3
Tantalum Cap 4.7uF 16V 20% 3528 SMD 2.9 Ohm 125C Product overview: 293D475X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0016B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 16V 20% 3528 SMD 2.9 Ohm 125C Product overview: 293D475X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0016B2TE3
Tantalum Capacitors 293D475X0016B2TE3
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 20%, 3528-21; Capacitance Vishay - 09K6529 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 20%, 3528-21; Capacitance Vishay
09K6529
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 20%, 3528-21; Capacitance Vishay 09K6529
TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1966-6-ND 718-1966-1-ND 59-293D475X0016B2TE3 293D475X0016B2TE3 09K6529
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 16V 2.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 20%, 3528-21; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C722U063AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details