Vishay Intertechnology, Inc. SMD 4.7uF 10V Capacitor 293D475X0010B2TE3

Description
Tantalum Capacitor 4.7uF 10V SMD 1411 3.4R ESR Product overview: 293D475X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0010B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 4.7uF 10V SMD 1411 3.4R ESR Product overview: 293D475X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0010B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-293D475X0010B2TE3
SMD 4.7uF 10V Capacitor 59-293D475X0010B2TE3
Tantalum Capacitor 4.7uF 10V SMD 1411 3.4R ESR Product overview: 293D475X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0010B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 10V SMD 1411 3.4R ESR Product overview: 293D475X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1965-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1965-6-ND
Tantalum Capacitors 718-1965-6-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1965-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1965-1-ND
Tantalum Capacitors 718-1965-1-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1965-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1965-2-ND
Tantalum Capacitors 718-1965-2-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Cap Tant Solid 4.7uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125C T/R - 874-293D475X0010B2TE3 - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 4.7uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125C T/R
874-293D475X0010B2TE3
Cap Tant Solid 4.7uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125C T/R 874-293D475X0010B2TE3
Cap Tant Solid 4.7uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125C T/R

Cap Tant Solid 4.7uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125C T/R

Supplier's Site
Tantalum Capacitors - 293D475X0010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X0010B2TE3
Tantalum Capacitors 293D475X0010B2TE3
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21; Capacitance Vishay - 99M0356 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21; Capacitance Vishay
99M0356
Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21; Capacitance Vishay 99M0356
TANTALUM CAPACITOR, 4.7UF 10V 3.4 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 10V 3.4 OHM 20%, 3528-21; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay - 09K6523 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay
09K6523
Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay 09K6523
TANTALUM CAPACITOR, 4.7UF 10V 3.4 OHM 20%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 10V 3.4 OHM 20%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D475X0010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X0010B2TE3
Capacitors - Tantalum Capacitors 293D475X0010B2TE3
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - 293D475X0010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0010B2TE3
Tantalum Capacitors 293D475X0010B2TE3
CAP TANT 4.7UF 20% 10V 1411

CAP TANT 4.7UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X0010B2TE3 718-1965-6-ND 718-1965-1-ND 874-293D475X0010B2TE3 293D475X0010B2TE3 99M0356 293D475X0010B2TE3 293D475X0010B2TE3
Product Name SMD 4.7uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Cap Tant Solid 4.7uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.4 Ohm 125C T/R Tantalum Capacitors Tantalum Capacitor, 4.7Uf 10V 3.4 Ohm 20%, 3528-21; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17AH121K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers