Vishay Intertechnology, Inc. Tantalum Capacitors 293D475X0010A2TE3

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D475X0010A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0010A2TE3DKR-ND
Tantalum Capacitors 718-293D475X0010A2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0010A2TE3TR-ND
Tantalum Capacitors 718-293D475X0010A2TE3TR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D475X0010A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D475X0010A2TE3CT-ND
Tantalum Capacitors 718-293D475X0010A2TE3CT-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-293D475X0010A2TE3
SMD 4.7uF 10V Capacitor 59-293D475X0010A2TE3
Tantalum Cap 4.7uF 10V 20% 1206 SMD 5R 125C Product overview: 293D475X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0010A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 10V 20% 1206 SMD 5R 125C Product overview: 293D475X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X0010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X0010A2TE3
Tantalum Capacitors 293D475X0010A2TE3
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X0010A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X0010A2TE3
Tantalum Capacitors 293D475X0010A2TE3
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D475X0010A2TE3
Capacitors >> Tantalum Capacitors 293D475X0010A2TE3
4.7uF 10V 5Ω ±20% 1206 Tantalum Capacitors ROHS

4.7uF 10V 5Ω ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay - 66AJ2025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay
66AJ2025
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay 66AJ2025
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay - 09K6521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay
09K6521
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay 09K6521
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:120mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D475X0010A2TE3DKR-ND 718-293D475X0010A2TE3TR-ND 59-293D475X0010A2TE3 293D475X0010A2TE3 293D475X0010A2TE3 293D475X0010A2TE3 66AJ2025
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers