Vishay Intertechnology, Inc. Tantalum Capacitors 293D474X9050A2TE3

Description
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D474X9050A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9050A2TE3TR-ND
Tantalum Capacitors 718-293D474X9050A2TE3TR-ND
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9050A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9050A2TE3DKR-ND
Tantalum Capacitors 718-293D474X9050A2TE3DKR-ND
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9050A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9050A2TE3CT-ND
Tantalum Capacitors 718-293D474X9050A2TE3CT-ND
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 50V Capacitor
59-293D474X9050A2TE3
SMD 0.47uF 50V Capacitor 59-293D474X9050A2TE3
Tantalum Cap 0.47uF 50V 10% 1206 SMD 12R 125C T/R Product overview: 293D474X9050A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 0.47uF 50V 10% 1206 SMD 12R 125C T/R Product overview: 293D474X9050A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9050A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D474X9050A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X9050A2TE3
Tantalum Capacitors 293D474X9050A2TE3
CAP TANT 0.47UF 10% 50V 1206

CAP TANT 0.47UF 10% 50V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D474X9050A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X9050A2TE3
Capacitors - Tantalum Capacitors 293D474X9050A2TE3
CAP TANT 0.47UF 10% 50V 1206

CAP TANT 0.47UF 10% 50V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D474X9050A2TE3TR-ND 718-293D474X9050A2TE3DKR-ND 59-293D474X9050A2TE3 293D474X9050A2TE3 293D474X9050A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.47uF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers