Vishay Precision Group Tantalum Capacitors 293D474X9035B2TE3

Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D474X9035B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9035B2TE3CT-ND
Tantalum Capacitors 718-293D474X9035B2TE3CT-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9035B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9035B2TE3DKR-ND
Tantalum Capacitors 718-293D474X9035B2TE3DKR-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X9035B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X9035B2TE3TR-ND
Tantalum Capacitors 718-293D474X9035B2TE3TR-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 35V 470nF Capacitor
59-293D474X9035B2TE3
SMD 35V 470nF Capacitor 59-293D474X9035B2TE3
35V 470nF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D474X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 470nF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9035B2TE3 can be used for catalog matching and distributor lookup.

35V 470nF Tantalum Capacitor, SMD, 1411 Case Product overview: 293D474X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 470nF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X9035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359667-293D474X9035B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359667-293D474X9035B2TE3
Capacitors - Tantalum Capacitors 1359667-293D474X9035B2TE3
Win Source Part Number: 1359667-293D474X9035 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 8Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359667-293D474X9035B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 8Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D474X9035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X9035B2TE3
Capacitors - Tantalum Capacitors 293D474X9035B2TE3
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site
293D Series 0.47 uF ±10 % 35 V Surface Mount Standard Molded Tantalum Capacitor - 866-293D474X9035B2TE3 - Utmel Electronic Limited
Hong Kong, China
293D Series 0.47 uF ±10 % 35 V Surface Mount Standard Molded Tantalum Capacitor
866-293D474X9035B2TE3
293D Series 0.47 uF ±10 % 35 V Surface Mount Standard Molded Tantalum Capacitor 866-293D474X9035B2TE3
293D Series 0.47 uF ±10 % 35 V Surface Mount Standard Molded Tantalum Capacitor

293D Series 0.47 uF ±10 % 35 V Surface Mount Standard Molded Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 293D474X9035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X9035B2TE3
Tantalum Capacitors 293D474X9035B2TE3
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D474X9035B2TE3CT-ND 718-293D474X9035B2TE3DKR-ND 59-293D474X9035B2TE3 1359667-293D474X9035B2TE3 293D474X9035B2TE3 866-293D474X9035B2TE3 293D474X9035B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 35V 470nF Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors 293D Series 0.47 uF ±10 % 35 V Surface Mount Standard Molded Tantalum Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details