Vishay Intertechnology, Inc. Tantalum Capacitors - 293D474X0035B2TE3 293D474X0035B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003725-293D474X0035 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Manufacturer Size Code: B ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003725-293D474X0035 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Manufacturer Size Code: B ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D474X0035B2TE3 - 1003725-293D474X0035B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D474X0035B2TE3
1003725-293D474X0035B2TE3
Tantalum Capacitors - 293D474X0035B2TE3 1003725-293D474X0035B2TE3
Manufacturer: Vishay Win Source Part Number: 1003725-293D474X0035 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Manufacturer Size Code: B ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003725-293D474X0035B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 0.47μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X0035B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X0035B2TE3CT-ND
Tantalum Capacitors 718-293D474X0035B2TE3CT-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X0035B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X0035B2TE3DKR-ND
Tantalum Capacitors 718-293D474X0035B2TE3DKR-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D474X0035B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D474X0035B2TE3TR-ND
Tantalum Capacitors 718-293D474X0035B2TE3TR-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 35V Capacitor
59-293D474X0035B2TE3
SMD 0.47uF 35V Capacitor 59-293D474X0035B2TE3
Tantalum Capacitor 0.47uF 35V SMD 8R 125C Product overview: 293D474X0035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0035B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 0.47uF 35V SMD 8R 125C Product overview: 293D474X0035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D474X0035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D474X0035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D474X0035B2TE3
Tantalum Capacitors 293D474X0035B2TE3
CAP TANT 0.47UF 20% 35V 1411

CAP TANT 0.47UF 20% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D474X0035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D474X0035B2TE3
Capacitors - Tantalum Capacitors 293D474X0035B2TE3
CAP TANT 0.47UF 20% 35V 1411

CAP TANT 0.47UF 20% 35V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003725-293D474X0035B2TE3 718-293D474X0035B2TE3CT-ND 718-293D474X0035B2TE3DKR-ND 59-293D474X0035B2TE3 293D474X0035B2TE3 293D474X0035B2TE3
Product Name Tantalum Capacitors - 293D474X0035B2TE3 Tantalum Capacitors Tantalum Capacitors SMD 0.47uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 300000 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers