Capacitor Tantalum SMT 293D 6.3V 330uF
Capacitor Tantalum SMT 293D 6.3V 330uF
Capacitor Tantalum SMT 293D 6.3V 330uF
330uF 6.3V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D337X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X96R3D2TE3
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
330uF 6.3V 600mΩ ±10% 2917 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 330UF 6.3V 0.6 OHM 10%, 7343-31; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes
CAPACITOR TANT, 330UF 6.3V 0.6 OHM 10%, 7343-31; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Dissipation Factor:8% RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 330 F, 10%, 6.3 V RoHS Compliant: Yes
CAP, 330µF, 6.3V, 10%; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 330UF 10% 6.3V 2917
330uF 6.3V -55℃~+125℃ 600mΩ ±10% 2917 Tantalum Capacitors ROHS
CAP TANT 330UF 10% 6.3V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844109 | 6844109P | 59-293D337X96R3D2TE3 | 718-2136-6-ND | 718-2136-1-ND | 293D337X96R3D2TE3 | 65K2881 | 65K2882 | 47R4669 | 05AC1026 | 293D337X96R3D2TE3 | 17930-293D337X96R3D2TE3 | 293D337X96R3D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 330uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 330Uf 6.3V 0.6 Ohm 10%, 7343-31; Capacitance Vishay | Capacitor Tant, 330Uf 6.3V 0.6 Ohm 10%, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 330 F, 10%, 6.3 V Rohs Compliant Vishay | Cap, 330Μf, 6.3V, 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | 330uF 6.3V -55℃~+125℃ 600mΩ ±10% 2917 Tantalum Capacitors ROHS | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||||
| Electrostatic Capacitors | MnO2 |