Vishay Precision Group SMD 330uF 10V Capacitor 293D337X9010E2TE3

Description
Tantalum Capacitor 330uF 10V 2917 SMD Product overview: 293D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X9010E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 330uF 10V 2917 SMD Product overview: 293D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X9010E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V Capacitor
59-293D337X9010E2TE3
SMD 330uF 10V Capacitor 59-293D337X9010E2TE3
Tantalum Capacitor 330uF 10V 2917 SMD Product overview: 293D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X9010E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 10V 2917 SMD Product overview: 293D337X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X9010E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1028-6-ND
Tantalum Capacitors 718-1028-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1028-1-ND
Tantalum Capacitors 718-1028-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1028-2-ND
Tantalum Capacitors 718-1028-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844099
Tantalum Capacitors 6844099
Vishay 293D337X9010E2TE3

Vishay 293D337X9010E2TE3

Supplier's Site
Tantalum Capacitors - 6844099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844099P
Tantalum Capacitors 6844099P
Vishay 293D337X9010E2TE3

Vishay 293D337X9010E2TE3

Supplier's Site
Tantalum Capacitors - 1693368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693368
Tantalum Capacitors 1693368
Vishay 293D337X9010E2TE3

Vishay 293D337X9010E2TE3

Supplier's Site
Tantalum Capacitors - 293D337X9010E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D337X9010E2TE3
Tantalum Capacitors 293D337X9010E2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 330 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4668 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 330 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4668
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 330 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4668
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 330 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 330 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf 10V 0.5 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 27X7919 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.5 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
27X7919
Tantalum Capacitor, 330Uf 10V 0.5 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 27X7919
TANTALUM CAPACITOR, 330UF 10V 0.5 OHM 10%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.5 OHM 10%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Vishay - 66AH2258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Vishay
66AH2258
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Vishay 66AH2258
CAP, 330UF, 10V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D337X9010E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D337X9010E2TE3
Tantalum Capacitors 293D337X9010E2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D337X9010E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D337X9010E2TE3
Capacitors - Tantalum Capacitors 293D337X9010E2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D337X9010E2TE3 718-1028-6-ND 718-1028-1-ND 6844099 6844099P 293D337X9010E2TE3 47R4668 27X7919 293D337X9010E2TE3 293D337X9010E2TE3
Product Name SMD 330uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 330 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitor, 330Uf 10V 0.5 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 2002-105MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details