Vishay Intertechnology, Inc. Tantalum Capacitors - 293D337X9010D2TE3 293D337X9010D2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 751065-293D337X9010D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 751065-293D337X9010D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D337X9010D2TE3 - 751065-293D337X9010D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D337X9010D2TE3
751065-293D337X9010D2TE3
Tantalum Capacitors - 293D337X9010D2TE3 751065-293D337X9010D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 751065-293D337X9010D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 751065-293D337X9010D2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 330uF 10V Capacitor
59-293D337X9010D2TE3
SMD 330uF 10V Capacitor 59-293D337X9010D2TE3
330uF 10V Tantalum Capacitor, 2917 SMD, 500mR ESR Product overview: 293D337X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X9010D2TE3 can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, 2917 SMD, 500mR ESR Product overview: 293D337X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1747-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1747-2-ND
Tantalum Capacitors 718-1747-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1747-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1747-6-ND
Tantalum Capacitors 718-1747-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1747-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1747-1-ND
Tantalum Capacitors 718-1747-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay - 37AJ7788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay
37AJ7788
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay 37AJ7788
CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Case D Rohs Compliant Vishay - 70AH0266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case D Rohs Compliant Vishay
70AH0266
Cap, 330Uf, 10V, Tant, Case D Rohs Compliant Vishay 70AH0266
CAP, 330UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D337X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D337X9010D2TE3
Tantalum Capacitors 293D337X9010D2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D337X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D337X9010D2TE3
Capacitors - Tantalum Capacitors 293D337X9010D2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - 293D337X9010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D337X9010D2TE3
Tantalum Capacitors 293D337X9010D2TE3
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 751065-293D337X9010D2TE3 59-293D337X9010D2TE3 718-1747-2-ND 718-1747-6-ND 37AJ7788 70AH0266 293D337X9010D2TE3 293D337X9010D2TE3 293D337X9010D2TE3
Product Name Tantalum Capacitors - 293D337X9010D2TE3 SMD 330uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay Cap, 330Uf, 10V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 1 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details