Vishay Precision Group Tantalum Capacitors 293D337X0010D2TE3

Description
293D337X0010D2TE3
Request a Quote Datasheet
Description
293D337X0010D2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D337X0010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010D2TE3TR-ND
Tantalum Capacitors 718-293D337X0010D2TE3TR-ND
293D337X0010D2TE3

293D337X0010D2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X0010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010D2TE3CT-ND
Tantalum Capacitors 718-293D337X0010D2TE3CT-ND
293D337X0010D2TE3

293D337X0010D2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D337X0010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D337X0010D2TE3DKR-ND
Tantalum Capacitors 718-293D337X0010D2TE3DKR-ND
293D337X0010D2TE3

293D337X0010D2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.5 Ohm Capacitor
59-293D337X0010D2TE3
SMD 330uF 10V 0.5 Ohm Capacitor 59-293D337X0010D2TE3
Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: 293D337X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X0010D2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: 293D337X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D337X0010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D337X0010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D337X0010D2TE3
Capacitors - Tantalum Capacitors 293D337X0010D2TE3
293D337X0010D2TE3

293D337X0010D2TE3

Supplier's Site
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay - 66AJ2023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay
66AJ2023
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay 66AJ2023
CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay - 86R7273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay
86R7273
Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay 86R7273
CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D337X0010D2TE3TR-ND 718-293D337X0010D2TE3DKR-ND 59-293D337X0010D2TE3 293D337X0010D2TE3 66AJ2023
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details