Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X96R3C2TE3

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D336X96R3C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3C2TE3TR-ND
Tantalum Capacitors 718-293D336X96R3C2TE3TR-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3C2TE3DKR-ND
Tantalum Capacitors 718-293D336X96R3C2TE3DKR-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3C2TE3CT-ND
Tantalum Capacitors 718-293D336X96R3C2TE3CT-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V Capacitor
59-293D336X96R3C2TE3
SMD 33uF 6.3V Capacitor 59-293D336X96R3C2TE3
Tantalum Capacitor 33uF 6.3V 10% 1.5R SMD 6032 125C Product overview: 293D336X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 6.3V 10% 1.5R SMD 6032 125C Product overview: 293D336X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X96R3C2TE3
Tantalum Capacitors 293D336X96R3C2TE3
CAP TANT 33UF 10% 6.3V 2312

CAP TANT 33UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X96R3C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D336X96R3C2TE3
Capacitors - Tantalum Capacitors 293D336X96R3C2TE3
CAP TANT 33UF 10% 6.3V 2312

CAP TANT 33UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D336X96R3C2TE3TR-ND 718-293D336X96R3C2TE3DKR-ND 59-293D336X96R3C2TE3 293D336X96R3C2TE3 293D336X96R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details