Vishay Precision Group SMD 33uF 6.3V Capacitor 293D336X96R3B2TE3

Description
33uF 6.3V Tantalum Capacitor, 1411 SMD, 1.9R ESR Product overview: 293D336X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 6.3V Tantalum Capacitor, 1411 SMD, 1.9R ESR Product overview: 293D336X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 6.3V Capacitor
59-293D336X96R3B2TE3
SMD 33uF 6.3V Capacitor 59-293D336X96R3B2TE3
33uF 6.3V Tantalum Capacitor, 1411 SMD, 1.9R ESR Product overview: 293D336X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3B2TE3 can be used for catalog matching and distributor lookup.

33uF 6.3V Tantalum Capacitor, 1411 SMD, 1.9R ESR Product overview: 293D336X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D336X96R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3B2TE3DKR-ND
Tantalum Capacitors 718-293D336X96R3B2TE3DKR-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3B2TE3CT-ND
Tantalum Capacitors 718-293D336X96R3B2TE3CT-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X96R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3B2TE3TR-ND
Tantalum Capacitors 718-293D336X96R3B2TE3TR-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4667 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4667
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4667
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 33 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 33 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 6.3V, Tant, Case B Rohs Compliant Vishay - 69AH4654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case B Rohs Compliant Vishay
69AH4654
Cap, 33Uf, 6.3V, Tant, Case B Rohs Compliant Vishay 69AH4654
CAP, 33UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 33UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay - 66AJ2022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay
66AJ2022
Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay 66AJ2022
CAP, 33UF, 6.3V, TANT, CASE B; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, CASE B; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay - 09K6449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay
09K6449
Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay 09K6449
CAP, 33UF, 6.3V, TANT, CASE B; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, CASE B; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D336X96R3B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D336X96R3B2TE3
Tantalum Capacitors 293D336X96R3B2TE3
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X96R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X96R3B2TE3
Capacitors - Tantalum Capacitors 293D336X96R3B2TE3
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 293D336X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X96R3B2TE3
Tantalum Capacitors 293D336X96R3B2TE3
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X96R3B2TE3 718-293D336X96R3B2TE3DKR-ND 718-293D336X96R3B2TE3CT-ND 47R4667 66AJ2022 293D336X96R3B2TE3 293D336X96R3B2TE3 293D336X96R3B2TE3
Product Name SMD 33uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay Cap, 33Uf, 6.3V, Tant, Case B; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers