Vishay Precision Group Tantalum Capacitors 293D336X96R3A8T

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D336X96R3A8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3A8TTR-ND
Tantalum Capacitors 718-293D336X96R3A8TTR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay - 83K5186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay
83K5186
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay 83K5186
CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay - 66AJ2021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay
66AJ2021
Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay 66AJ2021
CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 6.3V, TANT, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-293D336X96R3A8TTR-ND 83K5186
Product Name Tantalum Capacitors Cap, 33Uf, 6.3V, Tant, Case A; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814615 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers