Vishay Precision Group Tantalum Capacitors 293D336X96R3A2WE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D336X96R3A2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X96R3A2WE3TR-ND
Tantalum Capacitors 718-293D336X96R3A2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Tantalum Capacitors - 293D336X96R3A2WE3 - 962528-293D336X96R3A2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D336X96R3A2WE3
962528-293D336X96R3A2WE3
Tantalum Capacitors - 293D336X96R3A2WE3 962528-293D336X96R3A2WE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962528-293D336X96R3A 2WE3 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % Dielectric Material: Tantalum Categories: Tantalum Capacitors Case / Package: 3216-18 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Voltage Rating (DC): 6.3 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962528-293D336X96R3A2WE3
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 10 %
Dielectric Material: Tantalum
Categories: Tantalum Capacitors
Case / Package: 3216-18
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Voltage Rating (DC): 6.3 V

Buy Now
Singapore, Singapore
Tantalum Capacitors - Solid SMD Product overview: 293D336X96R3A2WE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3A2WE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD Product overview: 293D336X96R3A2WE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X96R3A2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Vishay - 09K6448 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Vishay
09K6448
Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Vishay 09K6448
Capacitor,33uF,6.3VD C,10-% Tol,10+% Tol

Capacitor,33uF,6.3VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D336X96R3A2WE3TR-ND 962528-293D336X96R3A2WE3 59-293D336X96R3A2WE3 09K6448
Product Name Tantalum Capacitors Tantalum Capacitors - 293D336X96R3A2WE3 SMD Capacitor Capacitor,33Uf,6.3Vdc,10-% Tol,10+% Tol Vishay
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers