Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X9025E2TE3

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1027-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1027-1-ND
Tantalum Capacitors 718-1027-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1027-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1027-6-ND
Tantalum Capacitors 718-1027-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1027-2-ND
Tantalum Capacitors 718-1027-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V Capacitor
59-293D336X9025E2TE3
SMD 33uF 25V Capacitor 59-293D336X9025E2TE3
33uF 25V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D336X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9025E2TE3 can be used for catalog matching and distributor lookup.

33uF 25V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D336X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9025E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X9025E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9025E2TE3
Tantalum Capacitors 293D336X9025E2TE3
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 33Uf 25V, 0.6 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay - 09K6445 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 25V, 0.6 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
09K6445
Capacitor Tant, 33Uf 25V, 0.6 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay 09K6445
CAPACITOR TANT, 33UF 25V, 0.6 OHM, 0.1, 7343-43, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF 25V, 0.6 OHM, 0.1, 7343-43, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D336X9025E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9025E2TE3
Capacitors - Tantalum Capacitors 293D336X9025E2TE3
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
33uF 25V -55℃~+125℃ 600mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS - 17930-293D336X9025E2TE3 - Utmel Electronic Limited
Hong Kong, China
33uF 25V -55℃~+125℃ 600mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS
17930-293D336X9025E2TE3
33uF 25V -55℃~+125℃ 600mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS 17930-293D336X9025E2TE3
33uF 25V -55℃~+125℃ 600mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS

33uF 25V -55℃~+125℃ 600mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS

Supplier's Site
CAP TANT 33UF 25V 10% 2917 - 874-293D336X9025E2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 25V 10% 2917
874-293D336X9025E2TE3
CAP TANT 33UF 25V 10% 2917 874-293D336X9025E2TE3
CAP TANT 33UF 25V 10% 2917

CAP TANT 33UF 25V 10% 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1027-1-ND 718-1027-6-ND 59-293D336X9025E2TE3 293D336X9025E2TE3 09K6445 293D336X9025E2TE3 17930-293D336X9025E2TE3 874-293D336X9025E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 25V Capacitor Tantalum Capacitors Capacitor Tant, 33Uf 25V, 0.6 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors 33uF 25V -55℃~+125℃ 600mΩ@100kHz ±10% CASE-E_7343 Tantalum Capacitors ROHS CAP TANT 33UF 25V 10% 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers