Tantalum Capacitors SMD 33uF 20V 10%
Tantalum Capacitors SMD 33uF 20V 10%
Tantalum Capacitors SMD 33uF 20V 10%
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
33uF 20V Tantalum Capacitor, 2917 Case, SMD Product overview: 293D336X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9020D2TE3
TANTALUM CAPACITOR, 33UF 20V, 0.7 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP, 33UF, 20V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 33UF 10% 20V 2917
CAP TANT 33UF 10% 20V 2917
CAP TANT 33UF 10% 20V 2917
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2525210P | 718-1079-6-ND | 718-1079-2-ND | 59-293D336X9020D2TE3 | 65K2878 | 90AJ7683 | 293D336X9020D2TE3 | 293D336X9020D2TE3 | 293D336X9020D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 20V Capacitor | Tantalum Capacitor, 33Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay | Cap, 33Uf, 20V, Tant, Case D Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | Automotive | General Purpose | General Purpose | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum |