33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Capacitor Tantalum SMT 293D 16V 33uF
Capacitor Tantalum SMT 293D 16V 33uF
Capacitor Tantalum SMT 293D 16V 33uF
33uF 16V Tantalum Capacitor, 2917 Case, 10% Tol, 700mR ESR Product overview: 293D336X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016D2TE3
CAP TANT 33UF 10% 16V 2917
CAP TANT 33UF 10% 16V 2917
CAPACITOR TANT, 33UF 16V, 0.7 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA RoHS Compliant: Yes
CAP, 33UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 33UF 10% 16V 2917
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1078-6-ND | 718-1078-1-ND | 6844089 | 6844089P | 59-293D336X9016D2TE3 | 293D336X9016D2TE3 | 293D336X9016D2TE3 | 65K2877 | 66AH8388 | 293D336X9016D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 33uF 16V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf 16V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay | Cap, 33Uf, 16V, Tant, Case D Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |