Vishay Intertechnology, Inc. SMD 33uF 16V Capacitor 293D336X9016C2TE3

Description
33uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D336X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
33uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D336X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 33 µF, 16V tantalum capacitor (part number 70AH0265) features a molded case design compliant with RoHS standards. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for various applications, including industrial and telecom infrastructure. It has a capacitance tolerance of ± 10% and is surge current tested, ensuring reliability under specified conditions. The component is compatible with high-volume automatic pick and place equipment, making it suitable for mass production. The capacitor's dimensions adhere to the EIA-6032-28 case code, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The Vishay 33 µF, 16V tantalum capacitor (part number 70AH0265) features a molded case design compliant with RoHS standards. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for various applications, including industrial and telecom infrastructure. It has a capacitance tolerance of ± 10% and is surge current tested, ensuring reliability under specified conditions. The component is compatible with high-volume automatic pick and place equipment, making it suitable for mass production. The capacitor's dimensions adhere to the EIA-6032-28 case code, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V Capacitor
59-293D336X9016C2TE3
SMD 33uF 16V Capacitor 59-293D336X9016C2TE3
33uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D336X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016C2TE3 can be used for catalog matching and distributor lookup.

33uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D336X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1077-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1077-6-ND
Tantalum Capacitors 718-1077-6-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1077-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1077-2-ND
Tantalum Capacitors 718-1077-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1077-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1077-1-ND
Tantalum Capacitors 718-1077-1-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X9016C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D336X9016C2TE3
Tantalum Capacitors 293D336X9016C2TE3
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X9016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9016C2TE3
Capacitors - Tantalum Capacitors 293D336X9016C2TE3
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - 293D336X9016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9016C2TE3
Tantalum Capacitors 293D336X9016C2TE3
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 16V, 1.1 Ohm, 0.1, 6032-28; Capacitance Vishay - 09K6436 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V, 1.1 Ohm, 0.1, 6032-28; Capacitance Vishay
09K6436
Tantalum Capacitor, 33Uf 16V, 1.1 Ohm, 0.1, 6032-28; Capacitance Vishay 09K6436
TANTALUM CAPACITOR, 33UF 16V, 1.1 OHM, 0.1, 6032-28; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V, 1.1 OHM, 0.1, 6032-28; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay - 70AH0265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay
70AH0265
Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay 70AH0265
CAP, 33UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 33UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay - 93AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay
93AH0645
Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay 93AH0645
CAP, 33UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 33UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X9016C2TE3 718-1077-6-ND 718-1077-2-ND 293D336X9016C2TE3 293D336X9016C2TE3 293D336X9016C2TE3 09K6436 70AH0265
Product Name SMD 33uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 16V, 1.1 Ohm, 0.1, 6032-28; Capacitance Vishay Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers