Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X9010C2TE3

Description
Vishay 293D336X9010C2TE3
Request a Quote Datasheet
Description
Vishay 293D336X9010C2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525205P
Tantalum Capacitors 2525205P
Vishay 293D336X9010C2TE3

Vishay 293D336X9010C2TE3

Supplier's Site
Tantalum Capacitors - 2525205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525205
Tantalum Capacitors 2525205
Vishay 293D336X9010C2TE3

Vishay 293D336X9010C2TE3

Supplier's Site
Tantalum Capacitors - 2525204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525204
Tantalum Capacitors 2525204
Tantalum Capacitors SMD 33uF 10V 10%

Tantalum Capacitors SMD 33uF 10V 10%

Supplier's Site
Tantalum Capacitors - 718-1075-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1075-1-ND
Tantalum Capacitors 718-1075-1-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1075-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1075-6-ND
Tantalum Capacitors 718-1075-6-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1075-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1075-2-ND
Tantalum Capacitors 718-1075-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
59-293D336X9010C2TE3
SMD 33uF 10V Capacitor 59-293D336X9010C2TE3
33uF 10V Tantalum Capacitor, 2312 Case, 1.4R ESR, SMD Product overview: 293D336X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010C2TE3 can be used for catalog matching and distributor lookup.

33uF 10V Tantalum Capacitor, 2312 Case, 1.4R ESR, SMD Product overview: 293D336X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 10V, 1.4 Ohm, 0.1, 6032-28; Capacitance Vishay - 09K6432 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V, 1.4 Ohm, 0.1, 6032-28; Capacitance Vishay
09K6432
Tantalum Capacitor, 33Uf 10V, 1.4 Ohm, 0.1, 6032-28; Capacitance Vishay 09K6432
TANTALUM CAPACITOR, 33UF 10V, 1.4 OHM, 0.1, 6032-28; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V, 1.4 OHM, 0.1, 6032-28; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 10V, Tant, Case C Rohs Compliant Vishay - 70AH0264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case C Rohs Compliant Vishay
70AH0264
Cap, 33Uf, 10V, Tant, Case C Rohs Compliant Vishay 70AH0264
CAP, 33UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 33UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9010C2TE3
Tantalum Capacitors 293D336X9010C2TE3
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9010C2TE3
Capacitors - Tantalum Capacitors 293D336X9010C2TE3
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525205P 2525204 718-1075-1-ND 718-1075-6-ND 59-293D336X9010C2TE3 09K6432 70AH0264 293D336X9010C2TE3 293D336X9010C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V Capacitor Tantalum Capacitor, 33Uf 10V, 1.4 Ohm, 0.1, 6032-28; Capacitance Vishay Cap, 33Uf, 10V, Tant, Case C Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Automotive Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details