Vishay Intertechnology, Inc. SMD 33uF 10V Capacitor 293D336X9010B2TE3

Description
33uF 10V Tantalum Capacitor, SMD, 1411 Case, 1.9R ESR Product overview: 293D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 10V Tantalum Capacitor, SMD, 1411 Case, 1.9R ESR Product overview: 293D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 10V Capacitor
59-293D336X9010B2TE3
SMD 33uF 10V Capacitor 59-293D336X9010B2TE3
33uF 10V Tantalum Capacitor, SMD, 1411 Case, 1.9R ESR Product overview: 293D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010B2TE3 can be used for catalog matching and distributor lookup.

33uF 10V Tantalum Capacitor, SMD, 1411 Case, 1.9R ESR Product overview: 293D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1144-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1144-6-ND
Tantalum Capacitors 718-1144-6-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1144-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1144-1-ND
Tantalum Capacitors 718-1144-1-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1144-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1144-2-ND
Tantalum Capacitors 718-1144-2-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9010B2TE3
Tantalum Capacitors 293D336X9010B2TE3
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9010B2TE3
Capacitors - Tantalum Capacitors 293D336X9010B2TE3
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - 293D336X9010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D336X9010B2TE3
Tantalum Capacitors 293D336X9010B2TE3
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay - 09K6430 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay
09K6430
Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay 09K6430
TANTALUM CAPACITOR, 33UF 10V, 1.9 OHM, 0.1, 3528-21; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V, 1.9 OHM, 0.1, 3528-21; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 65K2875 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
65K2875
Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 65K2875
TANTALUM CAPACITOR, 33UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 10V, Tant, Case B Rohs Compliant Vishay - 90AJ7682 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case B Rohs Compliant Vishay
90AJ7682
Cap, 33Uf, 10V, Tant, Case B Rohs Compliant Vishay 90AJ7682
CAP, 33UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 33UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X9010B2TE3 718-1144-6-ND 718-1144-1-ND 293D336X9010B2TE3 293D336X9010B2TE3 293D336X9010B2TE3 09K6430 90AJ7682
Product Name SMD 33uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay Cap, 33Uf, 10V, Tant, Case B Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers