Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X5004B2TE3

Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D336X5004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D336X5004B2TE3-ND
Tantalum Capacitors 293D336X5004B2TE3-ND
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm

33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X5004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X5004B2TE3
Tantalum Capacitors 293D336X5004B2TE3
CAP TANT 33UF 5% 4V 1411

CAP TANT 33UF 5% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D336X5004B2TE3-ND 293D336X5004B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details