Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X06R3B2TE3

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D336X06R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X06R3B2TE3DKR-ND
Tantalum Capacitors 718-293D336X06R3B2TE3DKR-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X06R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X06R3B2TE3CT-ND
Tantalum Capacitors 718-293D336X06R3B2TE3CT-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X06R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X06R3B2TE3TR-ND
Tantalum Capacitors 718-293D336X06R3B2TE3TR-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V Capacitor
59-293D336X06R3B2TE3
SMD 33uF 6.3V Capacitor 59-293D336X06R3B2TE3
Tantalum Cap 33uF 6.3V 1.9R 125C SMD 3528 Product overview: 293D336X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X06R3B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 33uF 6.3V 1.9R 125C SMD 3528 Product overview: 293D336X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X06R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X06R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X06R3B2TE3
Capacitors - Tantalum Capacitors 293D336X06R3B2TE3
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 293D336X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X06R3B2TE3
Tantalum Capacitors 293D336X06R3B2TE3
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 6.3V 1.9 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay - 65K2873 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 6.3V 1.9 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay
65K2873
Tantalum Capacitor, 33Uf 6.3V 1.9 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay 65K2873
TANTALUM CAPACITOR, 33UF 6.3V 1.9 OHM 20%, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 6.3V 1.9 OHM 20%, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D336X06R3B2TE3DKR-ND 718-293D336X06R3B2TE3CT-ND 59-293D336X06R3B2TE3 293D336X06R3B2TE3 293D336X06R3B2TE3 65K2873
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 6.3V 1.9 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details