Vishay Intertechnology, Inc. SMD 33uF 6.3V 2.5 Ohm Capacitor 293D336X06R3A2TE3

Description
Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: 293D336X06R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X06R3A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: 293D336X06R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X06R3A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 6.3V 2.5 Ohm Capacitor
59-293D336X06R3A2TE3
SMD 33uF 6.3V 2.5 Ohm Capacitor 59-293D336X06R3A2TE3
Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: 293D336X06R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X06R3A2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: 293D336X06R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X06R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X06R3A2TE3 - 1003722-293D336X06R3A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D336X06R3A2TE3
1003722-293D336X06R3A2TE3
Tantalum Capacitors - 293D336X06R3A2TE3 1003722-293D336X06R3A2TE3
Manufacturer: Vishay Win Source Part Number: 1003722-293D336X06R3 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A ESR: 2.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003722-293D336X06R3A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 2.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 293D336X06R3A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D336X06R3A2TE3-ND
Tantalum Capacitors 293D336X06R3A2TE3-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X06R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X06R3A2TE3
Tantalum Capacitors 293D336X06R3A2TE3
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X06R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X06R3A2TE3
Capacitors - Tantalum Capacitors 293D336X06R3A2TE3
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X06R3A2TE3 1003722-293D336X06R3A2TE3 293D336X06R3A2TE3-ND 293D336X06R3A2TE3 293D336X06R3A2TE3
Product Name SMD 33uF 6.3V 2.5 Ohm Capacitor Tantalum Capacitors - 293D336X06R3A2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers