Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X0020C2TE3

Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D336X0020C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D336X0020C2TE3-ND
Tantalum Capacitors 293D336X0020C2TE3-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D336X0020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X0020C2TE3
Capacitors - Tantalum Capacitors 293D336X0020C2TE3
CAP TANT 33UF 20% 20V 2312

CAP TANT 33UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - 293D336X0020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X0020C2TE3
Tantalum Capacitors 293D336X0020C2TE3
CAP TANT 33UF 20% 20V 2312

CAP TANT 33UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D336X0020C2TE3-ND 293D336X0020C2TE3 293D336X0020C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details