33uF 16V Tantalum Capacitor, 1.1R ESR, 125C, SMD Product overview: 293D336X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016C2TE3
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
CAP TANT 33UF 20% 16V 2312
TANTALUM CAPACITOR, 33UF, 16V 20%; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:320mA; Product Length:6mmRoHS Compliant: Yes
CAPACITOR TANT, 33UF 16V, 1.1 OHM, 0.2, 6032-28; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes
CAP TANT 33UF 20% 16V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D336X0016C2TE3 | 718-293D336X0016C2TE3DKR-ND | 718-293D336X0016C2TE3CT-ND | 293D336X0016C2TE3 | 09K6400 | 65K2871 | 293D336X0016C2TE3 |
| Product Name | SMD 33uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 33Uf, 16V 20%; Capacitance Vishay | Capacitor Tant, 33Uf 16V, 1.1 Ohm, 0.2, 6032-28; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |