Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X0004A2TE3

Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D336X0004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D336X0004A2TE3-ND
Tantalum Capacitors 293D336X0004A2TE3-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X0004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X0004A2TE3
Tantalum Capacitors 293D336X0004A2TE3
CAP TANT 33UF 20% 4V 1206

CAP TANT 33UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X0004A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X0004A2TE3
Capacitors - Tantalum Capacitors 293D336X0004A2TE3
CAP TANT 33UF 20% 4V 1206

CAP TANT 33UF 20% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D336X0004A2TE3-ND 293D336X0004A2TE3 293D336X0004A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details