Vishay Precision Group Tantalum Capacitors 293D335X9050C2TE3

Description
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D335X9050C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9050C2TE3TR-ND
Tantalum Capacitors 718-293D335X9050C2TE3TR-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9050C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9050C2TE3CT-ND
Tantalum Capacitors 718-293D335X9050C2TE3CT-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9050C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9050C2TE3DKR-ND
Tantalum Capacitors 718-293D335X9050C2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 6844070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844070
Tantalum Capacitors 6844070
Capacitor Tantalum SMT 293D 50V 3.3uF

Capacitor Tantalum SMT 293D 50V 3.3uF

Supplier's Site
Tantalum Capacitors - 6844070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844070P
Tantalum Capacitors 6844070P
Capacitor Tantalum SMT 293D 50V 3.3uF

Capacitor Tantalum SMT 293D 50V 3.3uF

Supplier's Site
Tantalum Capacitors - 1693359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693359
Tantalum Capacitors 1693359
Capacitor Tantalum SMT 293D 50V 3.3uF

Capacitor Tantalum SMT 293D 50V 3.3uF

Supplier's Site
Capacitors - Tantalum Capacitors - 293D335X9050C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9050C2TE3
Capacitors - Tantalum Capacitors 293D335X9050C2TE3
CAP TANT 3.3UF 10% 50V 2312

CAP TANT 3.3UF 10% 50V 2312

Supplier's Site
Tantalum Capacitors - 293D335X9050C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9050C2TE3
Tantalum Capacitors 293D335X9050C2TE3
CAP TANT 3.3UF 10% 50V 2312

CAP TANT 3.3UF 10% 50V 2312

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf 50V 2.5 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 65K2867 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf 50V 2.5 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
65K2867
Capacitor Tant, 3.3Uf 50V 2.5 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 65K2867
CAPACITOR TANT, 3.3UF 50V 2.5 OHM 10%, 6032-28, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF 50V 2.5 OHM 10%, 6032-28, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 50 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4660 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 50 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4660
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 50 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4660
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 50 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 50 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D335X9050C2TE3TR-ND 718-293D335X9050C2TE3DKR-ND 6844070 6844070P 293D335X9050C2TE3 293D335X9050C2TE3 65K2867 47R4660
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf 50V 2.5 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 50 V, 2312 [6032 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details