Vishay Precision Group Tantalum Capacitors - 293D335X9035B2TE3 293D335X9035B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 717172-293D335X9035B 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 3.5Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 717172-293D335X9035B 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 3.5Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D335X9035B2TE3 - 717172-293D335X9035B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D335X9035B2TE3
717172-293D335X9035B2TE3
Tantalum Capacitors - 293D335X9035B2TE3 717172-293D335X9035B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 717172-293D335X9035B 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 3.5Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 717172-293D335X9035B2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 3.3μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 3.5Ohm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Singapore, Singapore
SMD 3.3uF 35V Capacitor
59-293D335X9035B2TE3
SMD 3.3uF 35V Capacitor 59-293D335X9035B2TE3
3.3uF 35V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D335X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9035B2TE3 can be used for catalog matching and distributor lookup.

3.3uF 35V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D335X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844067
Tantalum Capacitors 6844067
Vishay 293D335X9035B2TE3

Vishay 293D335X9035B2TE3

Supplier's Site
Tantalum Capacitors - 6844067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844067P
Tantalum Capacitors 6844067P
Vishay 293D335X9035B2TE3

Vishay 293D335X9035B2TE3

Supplier's Site
Tantalum Capacitors - 1693358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693358
Tantalum Capacitors 1693358
Vishay 293D335X9035B2TE3

Vishay 293D335X9035B2TE3

Supplier's Site
Tantalum Capacitors - 718-293D335X9035B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9035B2TE3TR-ND
Tantalum Capacitors 718-293D335X9035B2TE3TR-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9035B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9035B2TE3CT-ND
Tantalum Capacitors 718-293D335X9035B2TE3CT-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9035B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9035B2TE3DKR-ND
Tantalum Capacitors 718-293D335X9035B2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D335X9035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9035B2TE3
Capacitors - Tantalum Capacitors 293D335X9035B2TE3
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - 293D335X9035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9035B2TE3
Tantalum Capacitors 293D335X9035B2TE3
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X9035B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D335X9035B2TE3
Tantalum Capacitors 293D335X9035B2TE3
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4658 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4658
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4658
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 3.3Uf, 35V, Tant, Case B; Capacitance Vishay - 37AJ7785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 35V, Tant, Case B; Capacitance Vishay
37AJ7785
Cap, 3.3Uf, 35V, Tant, Case B; Capacitance Vishay 37AJ7785
CAP, 3.3UF, 35V, TANT, CASE B; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:160mA; Qualification:- RoHS Compliant: Yes

CAP, 3.3UF, 35V, TANT, CASE B; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:160mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Uf, 35V, Tant, Case B Rohs Compliant Vishay - 69AH4651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 35V, Tant, Case B Rohs Compliant Vishay
69AH4651
Cap, 3.3Uf, 35V, Tant, Case B Rohs Compliant Vishay 69AH4651
CAP, 3.3UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 3.3UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 717172-293D335X9035B2TE3 59-293D335X9035B2TE3 6844067 6844067P 718-293D335X9035B2TE3TR-ND 718-293D335X9035B2TE3DKR-ND 293D335X9035B2TE3 293D335X9035B2TE3 293D335X9035B2TE3 47R4658 37AJ7785
Product Name Tantalum Capacitors - 293D335X9035B2TE3 SMD 3.3uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay Cap, 3.3Uf, 35V, Tant, Case B; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitor - 380LX101M450H022 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers