Vishay Precision Group Tantalum Capacitors 293D335X9025B2WE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D335X9025B2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025B2WE3TR-ND
Tantalum Capacitors 718-293D335X9025B2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay - 09K6368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay
09K6368
Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay 09K6368
CAP, 3.3UF, 25V, TANT, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 3.3UF, 25V, TANT, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay - 66AJ2018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay
66AJ2018
Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay 66AJ2018
CAP, 3.3UF, 25V, TANT, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 3.3UF, 25V, TANT, CASE B; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-293D335X9025B2WE3TR-ND 09K6368
Product Name Tantalum Capacitors Cap, 3.3Uf, 25V, Tant, Case B; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers