Vishay Precision Group Capacitors - Tantalum Capacitors 293D335X9025B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328446-293D335X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.1Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D335X9025B2TE3-ND ,718-293D335X9025B2T E3DKR,718-293D335X90 25B2TE3CT,718-293D33 5X9025B2TE3TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328446-293D335X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.1Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D335X9025B2TE3-ND ,718-293D335X9025B2T E3DKR,718-293D335X90 25B2TE3CT,718-293D33 5X9025B2TE3TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1328446-293D335X9025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328446-293D335X9025B2TE3
Capacitors - Tantalum Capacitors 1328446-293D335X9025B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328446-293D335X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.1Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D335X9025B2TE3-ND ,718-293D335X9025B2T E3DKR,718-293D335X90 25B2TE3CT,718-293D33 5X9025B2TE3TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328446-293D335X9025B2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 3.1Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D335X9025B2TE3-ND,718-293D335X9025B2TE3DKR,718-293D335X9025B2TE3CT,718-293D335X9025B2TE3TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 25V 3.1 Ohm Capacitor
59-293D335X9025B2TE3
SMD 3.3uF 25V 3.1 Ohm Capacitor 59-293D335X9025B2TE3
3.3uF 25V Tantalum Capacitor, 3528 SMD, 3.1 Ohm ESR, 125°C Product overview: 293D335X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9025B2TE3 can be used for catalog matching and distributor lookup.

3.3uF 25V Tantalum Capacitor, 3528 SMD, 3.1 Ohm ESR, 125°C Product overview: 293D335X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D335X9025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025B2TE3CT-ND
Tantalum Capacitors 718-293D335X9025B2TE3CT-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025B2TE3TR-ND
Tantalum Capacitors 718-293D335X9025B2TE3TR-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025B2TE3DKR-ND
Tantalum Capacitors 718-293D335X9025B2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D335X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9025B2TE3
Capacitors - Tantalum Capacitors 293D335X9025B2TE3
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - 293D335X9025B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D335X9025B2TE3
Tantalum Capacitors 293D335X9025B2TE3
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9025B2TE3
Tantalum Capacitors 293D335X9025B2TE3
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf 25V 3.1 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay - 09K6367 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 25V 3.1 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
09K6367
Tantalum Capacitor, 3.3Uf 25V 3.1 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 09K6367
TANTALUM CAPACITOR, 3.3UF 25V 3.1 OHM 10%, 3528-21, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 25V 3.1 OHM 10%, 3528-21, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328446-293D335X9025B2TE3 59-293D335X9025B2TE3 718-293D335X9025B2TE3CT-ND 718-293D335X9025B2TE3DKR-ND 293D335X9025B2TE3 293D335X9025B2TE3 293D335X9025B2TE3 09K6367
Product Name Capacitors - Tantalum Capacitors SMD 3.3uF 25V 3.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf 25V 3.1 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details