Vishay Precision Group Capacitors - Tantalum Capacitors 293D335X9020A2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328409-293D335X9020 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 5.9Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D335X9020A2TE 3DKR,293D335X9020A2T E3-ND,718-293D335X90 20A2TE3CT,718-293D33 5X9020A2TE3TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328409-293D335X9020 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 5.9Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D335X9020A2TE 3DKR,293D335X9020A2T E3-ND,718-293D335X90 20A2TE3CT,718-293D33 5X9020A2TE3TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1328409-293D335X9020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328409-293D335X9020A2TE3
Capacitors - Tantalum Capacitors 1328409-293D335X9020A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328409-293D335X9020 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 5.9Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D335X9020A2TE 3DKR,293D335X9020A2T E3-ND,718-293D335X90 20A2TE3CT,718-293D33 5X9020A2TE3TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328409-293D335X9020A2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 5.9Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D335X9020A2TE3DKR,293D335X9020A2TE3-ND,718-293D335X9020A2TE3CT,718-293D335X9020A2TE3TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 20V Capacitor
59-293D335X9020A2TE3
SMD 3.3uF 20V Capacitor 59-293D335X9020A2TE3
3.3uF 20V Tantalum Capacitor, 1206 SMD Product overview: 293D335X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9020A2TE3 can be used for catalog matching and distributor lookup.

3.3uF 20V Tantalum Capacitor, 1206 SMD Product overview: 293D335X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D335X9020A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9020A2TE3DKR-ND
Tantalum Capacitors 718-293D335X9020A2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9020A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9020A2TE3CT-ND
Tantalum Capacitors 718-293D335X9020A2TE3CT-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9020A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9020A2TE3TR-ND
Tantalum Capacitors 718-293D335X9020A2TE3TR-ND
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf 20V 5.9 Ohm 10%, 3216-18; Capacitance Vishay - 65K2865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf 20V 5.9 Ohm 10%, 3216-18; Capacitance Vishay
65K2865
Capacitor Tant, 3.3Uf 20V 5.9 Ohm 10%, 3216-18; Capacitance Vishay 65K2865
CAPACITOR TANT, 3.3UF 20V 5.9 OHM 10%, 3216-18; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF 20V 5.9 OHM 10%, 3216-18; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay - 47R4656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay
47R4656
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay 47R4656
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9020A2TE3
Tantalum Capacitors 293D335X9020A2TE3
CAP TANT 3.3UF 10% 20V 1206

CAP TANT 3.3UF 10% 20V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D335X9020A2TE3
Capacitors >> Tantalum Capacitors 293D335X9020A2TE3
3.3uF 20V 5.9Ω ±10% 1206 Tantalum Capacitors ROHS

3.3uF 20V 5.9Ω ±10% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328409-293D335X9020A2TE3 59-293D335X9020A2TE3 718-293D335X9020A2TE3DKR-ND 718-293D335X9020A2TE3CT-ND 65K2865 47R4656 293D335X9020A2TE3 293D335X9020A2TE3
Product Name Capacitors - Tantalum Capacitors SMD 3.3uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf 20V 5.9 Ohm 10%, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors >> Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC476K020WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers