Vishay Intertechnology, Inc. SMD 3.3uF 25V Capacitor 293D335X0025C2TE3

Description
Tantalum Capacitor 3.3uF 25V SMD 2.3R ESR 125C Product overview: 293D335X0025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Capacitor 3.3uF 25V SMD 2.3R ESR 125C Product overview: 293D335X0025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 991829-293D335X0025C2TE3 is a molded tantalum capacitor from the TANTAMOUNT,Ñ¢ series, specifically designed for surface mount applications. It has a capacitance of 3.3 µF with a tolerance of ±20% and is rated for a maximum voltage of 25 V. The capacitor operates effectively within a temperature range of -55 °C to +125 °C. It features a low equivalent series resistance (ESR) of 2.3 Ohms and is packaged in a standard EIA-6032 case size (2312 metric), measuring 0.236" L x 0.126" W (6.00mm x 3.20mm). The product is suitable for general-purpose applications and is compatible with high-volume automatic pick and place equipment. It is moisture sensitivity level 1, indicating it can be handled without special precautions. The capacitor is supplied on tape and reel, with a standard packaging quantity of 500 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 991829-293D335X0025C2TE3 is a molded tantalum capacitor from the TANTAMOUNT,Ñ¢ series, specifically designed for surface mount applications. It has a capacitance of 3.3 µF with a tolerance of ±20% and is rated for a maximum voltage of 25 V. The capacitor operates effectively within a temperature range of -55 °C to +125 °C. It features a low equivalent series resistance (ESR) of 2.3 Ohms and is packaged in a standard EIA-6032 case size (2312 metric), measuring 0.236" L x 0.126" W (6.00mm x 3.20mm). The product is suitable for general-purpose applications and is compatible with high-volume automatic pick and place equipment. It is moisture sensitivity level 1, indicating it can be handled without special precautions. The capacitor is supplied on tape and reel, with a standard packaging quantity of 500 units.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 25V Capacitor
59-293D335X0025C2TE3
SMD 3.3uF 25V Capacitor 59-293D335X0025C2TE3
Tantalum Capacitor 3.3uF 25V SMD 2.3R ESR 125C Product overview: 293D335X0025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0025C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 3.3uF 25V SMD 2.3R ESR 125C Product overview: 293D335X0025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 991829-293D335X0025C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
991829-293D335X0025C2TE3
Capacitors - Tantalum Capacitors 991829-293D335X0025C2TE3
Win Source Part Number: 991829-293D335X0025C 2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.3Ohm Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 991829-293D335X0025C2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 2.3Ohm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 293D335X0025C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D335X0025C2TE3-ND
Tantalum Capacitors 293D335X0025C2TE3-ND
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D335X0025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X0025C2TE3
Capacitors - Tantalum Capacitors 293D335X0025C2TE3
CAP TANT 3.3UF 20% 25V 2312

CAP TANT 3.3UF 20% 25V 2312

Supplier's Site
Tantalum Capacitors - 293D335X0025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X0025C2TE3
Tantalum Capacitors 293D335X0025C2TE3
CAP TANT 3.3UF 20% 25V 2312

CAP TANT 3.3UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D335X0025C2TE3 991829-293D335X0025C2TE3 293D335X0025C2TE3-ND 293D335X0025C2TE3 293D335X0025C2TE3
Product Name SMD 3.3uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers