3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
Tantalum Capacitor 3.3uF 16V 3528 SMD 125C 20% Product overview: 293D335X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0016B2TE3
Tantalum Capacitors SMD 3.3uF 16V 20%
Tantalum Capacitors SMD 3.3uF 16V 20%
Tantalum Capacitors SMD 3.3uF 16V 20%
CAP TANT 3.3UF 20% 16V 1411
TANTALUM CAPACITOR, 3.3UF 16V 3.5 OHM 20%, 3528-21, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP TANT 3.3UF 20% 16V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D335X0016B2TE3DKR-ND | 718-293D335X0016B2TE3TR-ND | 59-293D335X0016B2TE3 | 2525202 | 293D335X0016B2TE3 | 65K2861 | 293D335X0016B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 3.3uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 3.3Uf 16V 3.5 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |