Vishay Intertechnology, Inc. Tantalum Capacitors - 293D335X0016A2TE3 293D335X0016A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 906203-293D335X0016A 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 5Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D335X0016A2TE3-ND , 718-293D335X0016A2TE 3DKR, 718-293D335X0016A2TE 3CT, 718-293D335X0016A2TE 3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906203-293D335X0016A 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 5Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D335X0016A2TE3-ND , 718-293D335X0016A2TE 3DKR, 718-293D335X0016A2TE 3CT, 718-293D335X0016A2TE 3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D335X0016A2TE3 - 906203-293D335X0016A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D335X0016A2TE3
906203-293D335X0016A2TE3
Tantalum Capacitors - 293D335X0016A2TE3 906203-293D335X0016A2TE3
Manufacturer: Vishay Win Source Part Number: 906203-293D335X0016A 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 5Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D335X0016A2TE3-ND , 718-293D335X0016A2TE 3DKR, 718-293D335X0016A2TE 3CT, 718-293D335X0016A2TE 3TR

Manufacturer: Vishay
Win Source Part Number: 906203-293D335X0016A2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 5Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D335X0016A2TE3-ND, 718-293D335X0016A2TE3DKR, 718-293D335X0016A2TE3CT, 718-293D335X0016A2TE3TR

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 16V Capacitor
59-293D335X0016A2TE3
SMD 3.3uF 16V Capacitor 59-293D335X0016A2TE3
Tantalum Capacitor 3.3uF 16V 1206 SMD 5R ESR 125C Product overview: 293D335X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0016A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 3.3uF 16V 1206 SMD 5R ESR 125C Product overview: 293D335X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D335X0016A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X0016A2TE3TR-ND
Tantalum Capacitors 718-293D335X0016A2TE3TR-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X0016A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X0016A2TE3DKR-ND
Tantalum Capacitors 718-293D335X0016A2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X0016A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X0016A2TE3CT-ND
Tantalum Capacitors 718-293D335X0016A2TE3CT-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D335X0016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X0016A2TE3
Tantalum Capacitors 293D335X0016A2TE3
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D335X0016A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X0016A2TE3
Capacitors - Tantalum Capacitors 293D335X0016A2TE3
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 906203-293D335X0016A2TE3 59-293D335X0016A2TE3 718-293D335X0016A2TE3TR-ND 718-293D335X0016A2TE3DKR-ND 293D335X0016A2TE3 293D335X0016A2TE3
Product Name Tantalum Capacitors - 293D335X0016A2TE3 SMD 3.3uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details