Vishay Intertechnology, Inc. Tantalum Capacitors - 293D335X0010A2TE3 293D335X0010A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 854917-293D335X0010A 2TE3 Series: TANTAMOUNT®, 293D Features: 3.3 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854917-293D335X0010A 2TE3 Series: TANTAMOUNT®, 293D Features: 3.3 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D335X0010A2TE3 - 854917-293D335X0010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D335X0010A2TE3
854917-293D335X0010A2TE3
Tantalum Capacitors - 293D335X0010A2TE3 854917-293D335X0010A2TE3
Manufacturer: Vishay Win Source Part Number: 854917-293D335X0010A 2TE3 Series: TANTAMOUNT®, 293D Features: 3.3 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 854917-293D335X0010A2TE3
Series: TANTAMOUNT®, 293D
Features: 3.3 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 293D335X0010A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D335X0010A2TE3-ND
Tantalum Capacitors 293D335X0010A2TE3-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 10V Capacitor
59-293D335X0010A2TE3
SMD 3.3uF 10V Capacitor 59-293D335X0010A2TE3
3.3uF 10V Tantalum Capacitor, 5.5R ESR, 125°C, SMD Product overview: 293D335X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0010A2TE3 can be used for catalog matching and distributor lookup.

3.3uF 10V Tantalum Capacitor, 5.5R ESR, 125°C, SMD Product overview: 293D335X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X0010A2TE3
Tantalum Capacitors 293D335X0010A2TE3
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D335X0010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X0010A2TE3
Capacitors - Tantalum Capacitors 293D335X0010A2TE3
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854917-293D335X0010A2TE3 293D335X0010A2TE3-ND 59-293D335X0010A2TE3 293D335X0010A2TE3 293D335X0010A2TE3
Product Name Tantalum Capacitors - 293D335X0010A2TE3 Tantalum Capacitors SMD 3.3uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers