Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 293D334X9050B2TE3

Description
Win Source Part Number: 1359690-293D334X9050 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 10Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1359690-293D334X9050 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 10Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359690-293D334X9050B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359690-293D334X9050B2TE3
Capacitors - Tantalum Capacitors 1359690-293D334X9050B2TE3
Win Source Part Number: 1359690-293D334X9050 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 10Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359690-293D334X9050B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 10Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
SMD 0.33uF 50V Capacitor
59-293D334X9050B2TE3
SMD 0.33uF 50V Capacitor 59-293D334X9050B2TE3
Tantalum Capacitor 0.33uF 50V 10% SMD 3528 125C ESR 10R Product overview: 293D334X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X9050B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 0.33uF 50V 10% SMD 3528 125C ESR 10R Product overview: 293D334X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X9050B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D334X9050B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D334X9050B2TE3CT-ND
Tantalum Capacitors 718-293D334X9050B2TE3CT-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D334X9050B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D334X9050B2TE3TR-ND
Tantalum Capacitors 718-293D334X9050B2TE3TR-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D334X9050B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D334X9050B2TE3DKR-ND
Tantalum Capacitors 718-293D334X9050B2TE3DKR-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D334X9050B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D334X9050B2TE3
Capacitors - Tantalum Capacitors 293D334X9050B2TE3
CAP TANT 0.33UF 10% 50V 1411

CAP TANT 0.33UF 10% 50V 1411

Supplier's Site
Tantalum Capacitors - 293D334X9050B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D334X9050B2TE3
Tantalum Capacitors 293D334X9050B2TE3
CAP TANT 0.33UF 10% 50V 1411

CAP TANT 0.33UF 10% 50V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 0.33Uf 50V 10 Ohm 10%, 3528-21; Capacitance Vishay - 09K6307 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf 50V 10 Ohm 10%, 3528-21; Capacitance Vishay
09K6307
Tantalum Capacitor, 0.33Uf 50V 10 Ohm 10%, 3528-21; Capacitance Vishay 09K6307
TANTALUM CAPACITOR, 0.33UF 50V 10 OHM 10%, 3528-21; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF 50V 10 OHM 10%, 3528-21; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359690-293D334X9050B2TE3 59-293D334X9050B2TE3 718-293D334X9050B2TE3CT-ND 718-293D334X9050B2TE3DKR-ND 293D334X9050B2TE3 293D334X9050B2TE3 09K6307
Product Name Capacitors - Tantalum Capacitors SMD 0.33uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.33Uf 50V 10 Ohm 10%, 3528-21; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 5 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details