Vishay Intertechnology, Inc. Tantalum Capacitors 293D334X9035A2TE3

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1141-2-ND
Tantalum Capacitors 718-1141-2-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1141-1-ND
Tantalum Capacitors 718-1141-1-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1141-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1141-6-ND
Tantalum Capacitors 718-1141-6-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 13Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 35V 0.33uF Capacitor
59-293D334X9035A2TE3
SMD 35V 0.33uF Capacitor 59-293D334X9035A2TE3
35V 0.33uF Tantalum Capacitor, 1206 SMD Product overview: 293D334X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X9035A2TE3 can be used for catalog matching and distributor lookup.

35V 0.33uF Tantalum Capacitor, 1206 SMD Product overview: 293D334X9035A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X9035A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1328400-293D334X9035A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328400-293D334X9035A2TE3
Capacitors - Tantalum Capacitors 1328400-293D334X9035A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328400-293D334X9035 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 13Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1141-2,718-1141- 1,718-1141-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328400-293D334X9035A2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 13Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1141-2,718-1141-1,718-1141-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330625-293D334X9035A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330625-293D334X9035A2TE3
Capacitors - Tantalum Capacitors 1330625-293D334X9035A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1330625-293D334X9035 A2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 13Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1141-2,718-1141- 1,718-1141-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1330625-293D334X9035A2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 13Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1141-2,718-1141-1,718-1141-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 293D334X9035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D334X9035A2TE3
Tantalum Capacitors 293D334X9035A2TE3
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.33Uf 35V 13 Ohm 10%, 3216-18; Capacitance Vishay - 65K2859 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf 35V 13 Ohm 10%, 3216-18; Capacitance Vishay
65K2859
Tantalum Capacitor, 0.33Uf 35V 13 Ohm 10%, 3216-18; Capacitance Vishay 65K2859
TANTALUM CAPACITOR, 0.33UF 35V 13 OHM 10%, 3216-18; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:13ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF 35V 13 OHM 10%, 3216-18; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:13ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D334X9035A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D334X9035A2TE3
Capacitors - Tantalum Capacitors 293D334X9035A2TE3
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1141-2-ND 718-1141-6-ND 59-293D334X9035A2TE3 1328400-293D334X9035A2TE3 293D334X9035A2TE3 65K2859 293D334X9035A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 35V 0.33uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.33Uf 35V 13 Ohm 10%, 3216-18; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Tantalum Capacitors - 1814698 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers