Vishay Intertechnology, Inc. SMD 0.33uF 35V 13 Ohm Capacitor 293D334X0035A2T

Description
Cap Tant Solid 0.33uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 13 Ohm 125°C T/R Product overview: 293D334X0035A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X0035A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.33uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 13 Ohm 125°C T/R Product overview: 293D334X0035A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X0035A2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.33uF 35V 13 Ohm Capacitor
59-293D334X0035A2T
SMD 0.33uF 35V 13 Ohm Capacitor 59-293D334X0035A2T
Cap Tant Solid 0.33uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 13 Ohm 125°C T/R Product overview: 293D334X0035A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X0035A2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.33uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 13 Ohm 125°C T/R Product overview: 293D334X0035A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D334X0035A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Capacitors
Product Number 59-293D334X0035A2T
Product Name SMD 0.33uF 35V 13 Ohm Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details