Vishay Intertechnology, Inc. SMD 220uF 16V Capacitor 293D227X9016E2TE3

Description
220uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D227X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X9016E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D227X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X9016E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V Capacitor
59-293D227X9016E2TE3
SMD 220uF 16V Capacitor 59-293D227X9016E2TE3
220uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D227X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X9016E2TE3 can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Capacitor, 2917 SMD Product overview: 293D227X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X9016E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1751-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1751-1-ND
Tantalum Capacitors 718-1751-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1751-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1751-6-ND
Tantalum Capacitors 718-1751-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1751-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1751-2-ND
Tantalum Capacitors 718-1751-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D227X9016E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D227X9016E2TE3
Tantalum Capacitors 293D227X9016E2TE3
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D227X9016E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D227X9016E2TE3
Capacitors - Tantalum Capacitors 293D227X9016E2TE3
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site
CAP TANT 220UF 10% 16V 2917 - 874-293D227X9016E2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 10% 16V 2917
874-293D227X9016E2TE3
CAP TANT 220UF 10% 16V 2917 874-293D227X9016E2TE3
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site
Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay - 86R7179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay
86R7179
Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay 86R7179
CAP, TANT, 220UF, 16V, CASE E, REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA RoHS Compliant: Yes

CAP, TANT, 220UF, 16V, CASE E, REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Vishay - 69AH4649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Vishay
69AH4649
Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Vishay 69AH4649
CAP, 220UF, 16V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 220UF, 16V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site
Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay - 41Y4394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay
41Y4394
Cap, Tant, 220Uf, 16V, Case E; Capacitance Vishay 41Y4394
CAP, TANT, 220UF, 16V, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

CAP, TANT, 220UF, 16V, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D227X9016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D227X9016E2TE3
Tantalum Capacitors 293D227X9016E2TE3
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D227X9016E2TE3 718-1751-1-ND 718-1751-6-ND 293D227X9016E2TE3 293D227X9016E2TE3 874-293D227X9016E2TE3 86R7179 69AH4649 293D227X9016E2TE3
Product Name SMD 220uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 220UF 10% 16V 2917 Cap, Tant, 220Uf, 16V, Case E, Reel; Capacitance Vishay Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers